Bosch logo

Bosch GBL 860 Professional cordless leaf blower 244.8 km/h Black, Blue 36 V

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65945
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch GBL 860 Professional cordless leaf blower 244.8 km/h Black, Blue 36 V:

Bosch GBL 860 Professional, 244.8 km/h, Black, Blue, Blowing, Electric, 860 m³/h, 36 V

Long summary description Bosch GBL 860 Professional cordless leaf blower 244.8 km/h Black, Blue 36 V:

Bosch GBL 860 Professional. Airspeed: 244.8 km/h, Product colour: Black, Blue, Working type: Blowing. Battery voltage: 36 V, Battery capacity: 6 Ah, Battery life: 18 min. Weight: 2.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.