Bosch logo

Bosch S4 vehicle battery 44 Ah 12 V 440 A Car

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13180
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch S4 vehicle battery 44 Ah 12 V 440 A Car:

Bosch S4, 44 Ah, 12 V, 440 A, Car, B13, Blue, White

Long summary description Bosch S4 vehicle battery 44 Ah 12 V 440 A Car:

Bosch S4. Battery capacity: 44 Ah, Battery voltage: 12 V, Cold Cranking Amperes (CCA): 440 A. Width: 175 mm, Depth: 207 mm, Height: 175 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.