PE giant bunting light pink (45 x 30 cm)(10 m)
Boland 74788, Bunting banner, Polyester, Pink, 300 mm, 10000 mm, 450 mm
Boland 74788. Product type: Bunting banner, Material: Polyester, Product colour: Pink. Width: 300 mm, Length: 10000 mm, Height: 450 mm. Package width: 300 mm, Package depth: 470 mm, Package height: 20 mm