BOHLT logo

BOHLT eKick 10 PRO Black 25 km/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78783
Info modified on:
14 Mar 2024, 19:07:32
Short summary description BOHLT eKick 10 PRO Black 25 km/h:

BOHLT eKick 10 PRO, Stunt scooter, Black, 25 km/h, 120 kg, Aluminium, Speed

Long summary description BOHLT eKick 10 PRO Black 25 km/h:

BOHLT eKick 10 PRO. Type: Stunt scooter, Product colour: Black, Maximum speed: 25 km/h. Motor power: 350 W, Battery voltage: 36 V, Charging time: 4 h. Width: 560 mm, Depth: 1100 mm, Height: 1050 mm. Package width: 320 mm, Package depth: 420 mm, Package height: 1150 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.