High Performance dual battery capacity for Magellan RoadMate 2000/2200T/2250T, 1700 mAh
BlueTrade BT-BAT-MR2000XL, Navigator battery, Magellan RoadMate 2000/2200T/2250T, Black, Lithium-Ion (Li-Ion), 1700 mAh, 3.7 V
BlueTrade BT-BAT-MR2000XL. Type: Navigator battery, Compatibility: Magellan RoadMate 2000/2200T/2250T, Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1700 mAh, Battery voltage: 3.7 V. Weight: 45 g. Quantity per pack: 1 pc(s). Number of batteries included: 1 pc(s)