BlueOptics QSFP-40G-ER4-FR-BO network transceiver module Fiber optic 40 Mbit/s 1310 nm

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3241
Info modified on:
15 Oct 2024, 09:57:24
Warranty:
5 year
Long product name BlueOptics QSFP-40G-ER4-FR-BO network transceiver module Fiber optic 40 Mbit/s 1310 nm:

QSFP Transceiver 40GBASE-ER4 40 Kilometer

Short summary description BlueOptics QSFP-40G-ER4-FR-BO network transceiver module Fiber optic 40 Mbit/s 1310 nm:

BlueOptics QSFP-40G-ER4-FR-BO, Fiber optic, 40 Mbit/s, QSFP, LC, 9/125 µm, 40000 m

Long summary description BlueOptics QSFP-40G-ER4-FR-BO network transceiver module Fiber optic 40 Mbit/s 1310 nm:

BlueOptics QSFP-40G-ER4-FR-BO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40 Mbit/s, Interface type: QSFP. Housing material: Metal, Mean time between failures (MTBF): 1000000 h. Input voltage: 3.3 V. Weight: 40 g. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.