bluechip logo

bluechip BUSINESSline AIO2373c white

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2168
Info modified on:
14 Feb 2025, 15:54:08
End of life date:
20 Aug 2024
Short summary description bluechip BUSINESSline AIO2373c white:

bluechip BUSINESSline AIO2373c white, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 500 GB, Windows 11 Pro

Long summary description bluechip BUSINESSline AIO2373c white:

bluechip BUSINESSline AIO2373c white. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 500 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.