bluechip logo

bluechip BUSINESSline N11230

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5835
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
03 Aug 2023
Short summary description bluechip BUSINESSline N11230:

bluechip BUSINESSline N11230, Intel® Core™ i3, i3-1220P, 8 GB, 250 GB, Windows 10 Pro, 64-bit

Long summary description bluechip BUSINESSline N11230:

bluechip BUSINESSline N11230. Processor family: Intel® Core™ i3, Processor model: i3-1220P. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 250 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Wi-Fi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Service
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.