Blomberg logo

Blomberg WNF 74461 W20 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52285
Info modified on:
06 Dec 2021, 12:35:47
Short summary description Blomberg WNF 74461 W20 washing machine Front-load 7 kg 1400 RPM White:

Blomberg WNF 74461 W20, Front-load, 7 kg, B, 74 dB, 1400 RPM, 194 kWh

Long summary description Blomberg WNF 74461 W20 washing machine Front-load 7 kg 1400 RPM White:

Blomberg WNF 74461 W20. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 10340 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.