Blomberg KWD 1440 X, Freestanding, Stainless steel, SN, 573 L, 383 L, 152 L
Blomberg KWD 1440 X. Appliance placement: Freestanding, Product colour: Stainless steel. Climate class: SN, Total gross capacity: 573 L. Fridge net capacity: 383 L. Freezer net capacity: 152 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 8 h. Annual energy consumption: 529 kWh