Bestway AlwayzAire Twin Air Mattress with Built-in Dual Pump 1.91 m x 97 cm x 46 cm, Single mattress, Twin, Rectangle, Indoor, Built-in air pump
Bestway AlwayzAire Twin Air Mattress with Built-in Dual Pump 1.91 m x 97 cm x 46 cm. Type: Single mattress, Product colour: Blue, White, Material: Polyvinyl chloride (PVC). Width: 970 mm, Length: 1910 mm, Height: 460 mm. Package width: 180 mm, Package depth: 450 mm, Package height: 400 mm. Quantity per pack: 1 pc(s). Purpose: Sleeping