Bestway logo

Bestway 60313 pond/pool vacuum Manual vacuum

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39691
Info modified on:
14 Mar 2024, 19:46:23
Short summary description Bestway 60313 pond/pool vacuum Manual vacuum:

Bestway 60313, Manual vacuum, Pool & Spa, Black, Grey, Bottom, Above ground pool, Filter trap

Long summary description Bestway 60313 pond/pool vacuum Manual vacuum:

Bestway 60313. Product type: Manual vacuum, Suitable for: Pool & Spa, Product colour: Black, Grey. Power source: Battery, Battery type: Built-in battery, Battery voltage: 5 V. Width: 96 mm, Height: 1500 mm, Weight: 770 g. Package width: 530 mm, Package depth: 95 mm, Package height: 110 mm. Quantity per shipping (inner) case: 4 pc(s), Master (outer) case length: 545 mm, Master (outer) case width: 205 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.