Bestway logo

Bestway Lay-Z-Spa 85"x85"/2.16m x 2.16m Floor Protector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67659
Info modified on:
08 Sept 2023, 15:53:07
Short summary description Bestway Lay-Z-Spa 85"x85"/2.16m x 2.16m Floor Protector:

Bestway Lay-Z-Spa 85"x85"/2.16m x 2.16m Floor Protector, Floor protector, Bestway, Grey, Polyethylene, 400 x 500 mm, 2160 mm

Long summary description Bestway Lay-Z-Spa 85"x85"/2.16m x 2.16m Floor Protector:

Bestway Lay-Z-Spa 85"x85"/2.16m x 2.16m Floor Protector. Product type: Floor protector, Brand compatibility: Bestway, Product colour: Grey. Spa heater floor protector size (WxD): 400 x 500 mm. Width: 2160 mm, Depth: 2160 mm, Weight: 2.2 kg. Package type: Shrink wrapped with insert card, Package depth: 755 mm, Package height: 755 mm. Products per shipping (inner) case: 4 pc(s), Master (outer) case length: 755 mm, Master (outer) case width: 250 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.