Bestway logo

Bestway Lay-Z-Spa Hollywood AirJet Inflatable Hot Tub Spa with LED Lights 4-6 person

Data-sheet quality:
created/standardized by Icecat
Product views:
37286
Info modified on:
17 Feb 2025, 16:40:35
Short summary description Bestway Lay-Z-Spa Hollywood AirJet Inflatable Hot Tub Spa with LED Lights 4-6 person:

Bestway Lay-Z-Spa Hollywood AirJet Inflatable Hot Tub Spa with LED Lights 4-6 person, 908 L, 6 person(s), Hexagonal, Bubble/Jet massage, Black, 40 °C

Long summary description Bestway Lay-Z-Spa Hollywood AirJet Inflatable Hot Tub Spa with LED Lights 4-6 person:

Bestway Lay-Z-Spa Hollywood AirJet Inflatable Hot Tub Spa with LED Lights 4-6 person. Capacity: 908 L, Number of persons: 6 person(s), Shape: Hexagonal. AC input voltage: 220 - 240 V. Width: 1960 mm, Depth: 1960 mm, Height: 660 mm. Package width: 7700 mm, Package depth: 5500 mm, Package height: 5750 mm. Cover type: Inflatable cover

The Story
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.