Bestway logo

Bestway Lay-Z-Spa 71" x 71" x 28"/1.80m x 1.80m x 71cm Hawaii HydroJet Pro

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84347
Info modified on:
20 Dec 2024, 08:48:36
Short summary description Bestway Lay-Z-Spa 71" x 71" x 28"/1.80m x 1.80m x 71cm Hawaii HydroJet Pro:

Bestway Lay-Z-Spa 71" x 71" x 28"/1.80m x 1.80m x 71cm Hawaii HydroJet Pro, 795 L, 6 person(s), Rectangle, Bubble/Jet massage, 1325 l/h, 40 °C

Long summary description Bestway Lay-Z-Spa 71" x 71" x 28"/1.80m x 1.80m x 71cm Hawaii HydroJet Pro:

Bestway Lay-Z-Spa 71" x 71" x 28"/1.80m x 1.80m x 71cm Hawaii HydroJet Pro. Capacity: 795 L, Number of persons: 6 person(s), Shape: Rectangle. AC input voltage: 220-240 V. Width: 1800 mm, Depth: 1800 mm, Height: 1800 mm. Package width: 670 mm, Package depth: 1050 mm, Package height: 655 mm. Products per shipping (inner) case: 1 pc(s), Master (outer) case length: 1050 mm, Master (outer) case width: 680 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.