Bestway logo

Bestway 60013 hot tub/spa 806 L 6 person(s) Round White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100710
Info modified on:
20 Dec 2024, 10:34:50
Short summary description Bestway 60013 hot tub/spa 806 L 6 person(s) Round White:

Bestway 60013, 806 L, 6 person(s), Round, Bubble/Jet massage, White, 1325 l/h

Long summary description Bestway 60013 hot tub/spa 806 L 6 person(s) Round White:

Bestway 60013. Capacity: 806 L, Number of persons: 6 person(s), Shape: Round. AC input voltage: 220-240 V. Width: 1960 mm, Depth: 1960 mm, Height: 1960 mm. Package width: 410 mm, Package depth: 870 mm, Package height: 635 mm. Quantity per shipping (inner) case: 1 pc(s), Master (outer) case length: 870 mm, Master (outer) case width: 420 mm

The Story
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.