Bestway logo

Bestway Flowclear Cup Holder

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25496
Info modified on:
23 Mar 2023, 09:03:31
Short summary description Bestway Flowclear Cup Holder:

Bestway Flowclear Cup Holder, Poolside cup holder, Grey, Polypropylene (PP), Steel Pro MAX pools, FrameLink System, 308 g

Long summary description Bestway Flowclear Cup Holder:

Bestway Flowclear Cup Holder. Product type: Poolside cup holder, Product colour: Grey, Material: Polypropylene (PP). Compatible frame type: FrameLink System. Weight: 308 g. Quantity per pack: 4 pc(s), Package type: Full color box, Package width: 110 mm. Products per shipping (inner) case: 12 pc(s), Master (outer) case width: 440 mm, Master (outer) case length: 460 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.