Bestway logo

Bestway Power Steel 5.49m x 1.32m, Grey/Blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103534
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bestway Power Steel 5.49m x 1.32m, Grey/Blue:

Bestway Power Steel 5.49m x 1.32m, Grey/Blue, 26000 L, Framed pool, Ladder, Blue, Grey, 114 kg

Long summary description Bestway Power Steel 5.49m x 1.32m, Grey/Blue:

Bestway Power Steel 5.49m x 1.32m, Grey/Blue. Pool type: Framed pool, Shape: Round, Capacity: 26000 L. Filtration capacity: 5678 l/h, Pump power: 230 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 132 cm. Inner diameter: 5.43 m, Weight: 114 kg, Outer diameter: 5.49 m. Package width: 1070 mm, Package depth: 550 mm, Package height: 1160 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.