Bestway logo

Bestway 7'11" x 7'11" x 55"/2.41m x 2.41m x 1.40m Summer Days Family Pool

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100727
Info modified on:
20 Mar 2025, 13:26:35
Short summary description Bestway 7'11" x 7'11" x 55"/2.41m x 2.41m x 1.40m Summer Days Family Pool:

Bestway 7'11" x 7'11" x 55"/2.41m x 2.41m x 1.40m Summer Days Family Pool, 850 L, Inflatable pool, Adult & Child, Blue, White, 5.52 kg

Long summary description Bestway 7'11" x 7'11" x 55"/2.41m x 2.41m x 1.40m Summer Days Family Pool:

Bestway 7'11" x 7'11" x 55"/2.41m x 2.41m x 1.40m Summer Days Family Pool. Pool type: Inflatable pool, Shape: Round, Capacity: 850 L. Width: 2410 mm, Height: 1400 mm, Depth: 2410 mm. Package width: 135 mm, Package depth: 405 mm, Package height: 410 mm. Master (outer) case width: 290 mm, Master (outer) case length: 405 mm, Master (outer) case height: 410 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.