Bestway logo

Bestway Φ47"/Φ1.19m Scentsational Raspberry Swim Ring

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84131
Info modified on:
11 Jul 2022, 14:01:21
Short summary description Bestway Φ47"/Φ1.19m Scentsational Raspberry Swim Ring:

Bestway Φ47"/Φ1.19m Scentsational Raspberry Swim Ring, Pink, Red, Swimming ring, Image, PVC, Boy/Girl, Raspberry printing

Long summary description Bestway Φ47"/Φ1.19m Scentsational Raspberry Swim Ring:

Bestway Φ47"/Φ1.19m Scentsational Raspberry Swim Ring. Product colour: Pink, Red, Product type: Swimming ring, Coloration: Image. Width: 1060 mm, Depth: 1060 mm, Height: 1060 mm. Package width: 40 mm, Package depth: 410 mm, Package height: 215 mm. Products per shipping (inner) case: 12 pc(s), Master (outer) case width: 265 mm, Master (outer) case length: 410 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.