Bertazzoni La Germania COV310CR fridge-freezer Freestanding 300 L Cream

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24526
Info modified on:
26 Feb 2021, 15:59:52
Short summary description Bertazzoni La Germania COV310CR fridge-freezer Freestanding 300 L Cream:

Bertazzoni La Germania COV310CR, 300 L, 42 dB, 4.5 kg/24h, Cream

Long summary description Bertazzoni La Germania COV310CR fridge-freezer Freestanding 300 L Cream:

Bertazzoni La Germania COV310CR. Total net capacity: 300 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 209 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 91 L, Freezing capacity: 4.5 kg/24h. Product colour: Cream

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.