BergHOFF logo

BergHOFF 4410024 stock pot 4.5 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3598
Info modified on:
14 Mar 2024, 19:26:27
Long product name BergHOFF 4410024 stock pot 4.5 L Stainless steel:

4.5l, Ø 24 x 11.5cm, Stainless steel

Short summary description BergHOFF 4410024 stock pot 4.5 L Stainless steel:

BergHOFF 4410024, 4.5 L, Stainless steel, Ceramic, Gas, Halogen, Induction, Sealed plate, Stainless steel, Stainless steel, Stainless steel

Long summary description BergHOFF 4410024 stock pot 4.5 L Stainless steel:

BergHOFF 4410024. Capacity: 4.5 L, Product colour: Stainless steel, Suitable for hob types: Ceramic, Gas, Halogen, Induction, Sealed plate. Diameter: 24 cm, Height: 115 mm, Weight: 2.13 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.