BenQ logo

BenQ VW2424H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Gold

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38778
Info modified on:
25 Nov 2022, 10:14:46
Short summary description BenQ VW2424H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Gold:

BenQ VW2424H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black, Gold

Long summary description BenQ VW2424H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Gold:

BenQ VW2424H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.