BenQ logo

BenQ VW2420H computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11931
Info modified on:
19 Feb 2024, 19:05:49
Short summary description BenQ VW2420H computer monitor 61 cm (24") 1920 x 1080 pixels Black:

BenQ VW2420H, 61 cm (24"), 1920 x 1080 pixels, LED, 8 ms, Black

Long summary description BenQ VW2420H computer monitor 61 cm (24") 1920 x 1080 pixels Black:

BenQ VW2420H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.