BenQ logo

BenQ VM2221 - 22" LCD TV 55.9 cm (22") WSXGA+ Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31337
Info modified on:
15 Mar 2022, 13:58:18
Short summary description BenQ VM2221 - 22" LCD TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:

BenQ VM2221 - 22" LCD TV, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black

Long summary description BenQ VM2221 - 22" LCD TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:

BenQ VM2221 - 22" LCD TV. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.