BenQ RP750K, 190.5 cm (75"), LED, 3840 x 2160 pixels
BenQ RP750K. Display diagonal: 190.5 cm (75"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 330 cd/m², HD type: 4K Ultra HD, Touchscreen. Product colour: Black