BenQ logo

BenQ G2110WA computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61825
Info modified on:
22 Aug 2022, 16:24:43
Short summary description BenQ G2110WA computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black:

BenQ G2110WA, 54.9 cm (21.6"), 1680 x 1050 pixels, 5 ms, Black

Long summary description BenQ G2110WA computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black:

BenQ G2110WA. Display diagonal: 54.9 cm (21.6"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.