BenQ logo

BenQ DC E600 6 MP CCD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19103
Info modified on:
04 Apr 2019, 06:17:20
Short summary description BenQ DC E600 6 MP CCD Silver:

BenQ DC E600, 6 MP, CCD, 3x, 135 g, Silver

Long summary description BenQ DC E600 6 MP CCD Silver:

BenQ DC E600. Megapixel (approx.): 6 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 24 MB. PictBridge. Weight: 135 g. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.