BenQ Zowie GTF-X, Black, Monochromatic, Plastic, Gaming mouse pad
BenQ Zowie GTF-X. Width: 470 mm, Depth: 390 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Plastic, Anti-wrap edges, Stitched edges, Gaming mouse pad