BenQ logo

BenQ GL2580H LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69808
Info modified on:
14 Mar 2024, 19:32:20
Short summary description BenQ GL2580H LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

BenQ GL2580H, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description BenQ GL2580H LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

BenQ GL2580H. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.