BenQ logo

BenQ DC S30 DIGITALE CAMERA 3.0M PIXEL WITH CCD SENSOR 1.5I FLIP LCD FOR SE 3 MP

Data-sheet quality:
created/standardized by Icecat
Product views:
53567
Info modified on:
04 Apr 2019, 04:24:44
Short summary description BenQ DC S30 DIGITALE CAMERA 3.0M PIXEL WITH CCD SENSOR 1.5I FLIP LCD FOR SE 3 MP:

BenQ DC S30 DIGITALE CAMERA 3.0M PIXEL WITH CCD SENSOR 1.5I FLIP LCD FOR SE, 3 MP, CCD, 3x, 180 g

Long summary description BenQ DC S30 DIGITALE CAMERA 3.0M PIXEL WITH CCD SENSOR 1.5I FLIP LCD FOR SE 3 MP:

BenQ DC S30 DIGITALE CAMERA 3.0M PIXEL WITH CCD SENSOR 1.5I FLIP LCD FOR SE. Megapixel (approx.): 3 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 35 - 104 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 14 MB. Weight: 180 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.