BenQ logo

BenQ Joybook S53-D16 33 cm (13") 1 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31612
Info modified on:
29 Jan 2025, 19:08:51
Short summary description BenQ Joybook S53-D16 33 cm (13") 1 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:

BenQ Joybook S53-D16, 1.73 GHz, 33 cm (13"), 1280 x 768 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description BenQ Joybook S53-D16 33 cm (13") 1 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:

BenQ Joybook S53-D16. Processor frequency: 1.73 GHz. Display diagonal: 33 cm (13"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.