BenQ logo

BenQ Joybook 5120-D02 Resolution 1400x1050 15i 200 nits LCD PM 1.7G Centr 38.1 cm (15") 0.5 GB 60 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17672
Info modified on:
01 Dec 2020, 16:27:03
Short summary description BenQ Joybook 5120-D02 Resolution 1400x1050 15i 200 nits LCD PM 1.7G Centr 38.1 cm (15") 0.5 GB 60 GB:

BenQ Joybook 5120-D02 Resolution 1400x1050 15i 200 nits LCD PM 1.7G Centr, 1.7 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description BenQ Joybook 5120-D02 Resolution 1400x1050 15i 200 nits LCD PM 1.7G Centr 38.1 cm (15") 0.5 GB 60 GB:

BenQ Joybook 5120-D02 Resolution 1400x1050 15i 200 nits LCD PM 1.7G Centr. Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.