Beko logo

Beko bPRO 500 WYA 81643 LE washing machine Front-load 8 kg 1600 RPM White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2267
Info modified on:
22 Mar 2025, 17:15:15
Short summary description Beko bPRO 500 WYA 81643 LE washing machine Front-load 8 kg 1600 RPM White:

Beko bPRO 500 WYA 81643 LE, Front-load, 8 kg, A, 73 dB, 1600 RPM, White

Long summary description Beko bPRO 500 WYA 81643 LE washing machine Front-load 8 kg 1600 RPM White:

Beko bPRO 500 WYA 81643 LE. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 840 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.