Beko logo

Beko WY86042W washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41589
Info modified on:
27 May 2024, 14:30:42
Short summary description Beko WY86042W washing machine Front-load 8 kg 1600 RPM White:

Beko WY86042W, Front-load, 8 kg, A, 75 dB, 1600 RPM, 175 kWh

Long summary description Beko WY86042W washing machine Front-load 8 kg 1600 RPM White:

Beko WY86042W. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 75 dB, Noise level (wash): 54 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 10559 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 840 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.