Beko logo

Beko WRE 6511 BWW washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121197
Info modified on:
22 Apr 2025, 11:20:15
Short summary description Beko WRE 6511 BWW washing machine Front-load 6 kg 1000 RPM White:

Beko WRE 6511 BWW, Front-load, 6 kg, C, 77 dB, 1000 RPM, 152 kWh

Long summary description Beko WRE 6511 BWW washing machine Front-load 6 kg 1000 RPM White:

Beko WRE 6511 BWW. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 8799 L. Product colour: White. Width: 600 mm, Depth: 415 mm, Height: 840 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.