Beko logo

Beko WMY 81283 LMB2 washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83430
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMY 81283 LMB2 washing machine Front-load 8 kg 1200 RPM White:

Beko WMY 81283 LMB2, Front-load, 8 kg, 77 dB, 1200 RPM, 196 kWh, 10560 L

Long summary description Beko WMY 81283 LMB2 washing machine Front-load 8 kg 1200 RPM White:

Beko WMY 81283 LMB2. Loading type: Front-load. Rated capacity: 8 kg, Noise level (spin): 77 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10560 L. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.