Beko logo

Beko WML 16106 N Waschmaschine washing machine Front-load 6 kg 1000 RPM White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54286
Info modified on:
27 May 2024, 13:33:33
Short summary description Beko WML 16106 N Waschmaschine washing machine Front-load 6 kg 1000 RPM White:

Beko WML 16106 N Waschmaschine, Front-load, 6 kg, C, 78 dB, 1000 RPM, 195 kWh

Long summary description Beko WML 16106 N Waschmaschine washing machine Front-load 6 kg 1000 RPM White:

Beko WML 16106 N Waschmaschine. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 78 dB, Noise level (wash): 63 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 8799 L. Product colour: White. Width: 600 mm, Depth: 487 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.