Beko logo

Beko WMB 61032 M washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70677
Info modified on:
27 May 2024, 11:57:56
Short summary description Beko WMB 61032 M washing machine Front-load 6 kg 1000 RPM White:

Beko WMB 61032 M, Front-load, 6 kg, C, 71 dB, 1000 RPM, 334 kWh

Long summary description Beko WMB 61032 M washing machine Front-load 6 kg 1000 RPM White:

Beko WMB 61032 M. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 334 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.