Beko logo

Beko WMB 50821 washing machine Front-load 5 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95120
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 50821 washing machine Front-load 5 kg 800 RPM White:

Beko WMB 50821, Front-load, 5 kg, 800 RPM, 228 kWh, 9400 L, White

Long summary description Beko WMB 50821 washing machine Front-load 5 kg 800 RPM White:

Beko WMB 50821. Loading type: Front-load. Rated capacity: 5 kg, Maximum spin speed: 800 RPM. Annual energy consumption washing: 228 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.