Beko logo

Beko TDA531W Freestanding 201 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20252
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Beko TDA531W Freestanding 201 L White:

Beko TDA531W, 201 L, SN, 39 dB, 3.5 kg/24h, White

Long summary description Beko TDA531W Freestanding 201 L White:

Beko TDA531W. Total net capacity: 201 L, Climate class: SN, Noise level: 39 dB. Fridge net capacity: 132 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 69 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 283 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.