Beko SJA3209BX Slow Juicer, Slow juicer, Stainless steel, Stainless steel, 50 RPM, 1.2 L, 1.2 L
Beko SJA3209BX Slow Juicer. Product type: Slow juicer, Product colour: Stainless steel, Control panel colour: Stainless steel. Bowl material: Plastic. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 214 mm, Depth: 210 mm, Height: 468 mm. Package width: 271 mm, Package depth: 438 mm, Package weight: 5.62 kg