Beko RBI 6301, SN-ST, 39 dB, 4 kg/24h, White
Beko RBI 6301. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 170 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 45 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 242 kWh. Product colour: White