Beko logo

Beko OIM 25301 X oven 65 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35170
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Beko OIM 25301 X oven 65 L Black, Stainless steel:

Beko OIM 25301 X, Electric, 65 L, 65 L, Black, Stainless steel, Rotary, Electronic

Long summary description Beko OIM 25301 X oven 65 L Black, Stainless steel:

Beko OIM 25301 X. Oven type: Electric, Total oven(s) interior capacity: 65 L, Oven net capacity: 65 L. Product colour: Black, Stainless steel, Control type: Rotary. Clock type: Electronic. Width: 594 mm, Depth: 567 mm, Height: 595 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.