Beko logo

Beko MWB 2001 X Stainless steel Built-in 20 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66723
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko MWB 2001 X Stainless steel Built-in 20 L 800 W:

Beko MWB 2001 X, Built-in, 20 L, 800 W, Built-in display, Buttons, Rotary, Stainless steel

Long summary description Beko MWB 2001 X Stainless steel Built-in 20 L 800 W:

Beko MWB 2001 X. Appliance placement: Built-in, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Control type: Buttons, Rotary, Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.