Beko logo

Beko HNS61110X 60cm Visor Cooker Hood

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27142
Info modified on:
30 May 2025, 23:50:09
Short summary description Beko HNS61110X 60cm Visor Cooker Hood:

Beko HNS61110X 60cm Visor Cooker Hood, 205 m³/h, Ducted, E, B, C, 68 dB

Long summary description Beko HNS61110X 60cm Visor Cooker Hood:

Beko HNS61110X 60cm Visor Cooker Hood. Maximum extraction power: 205 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: E. Type: Built-under, Product colour: Stainless steel, Control type: Slider. Grease filter type: Synthetic, Number of filters: 1 pc(s). Bulb power: 3 W, Number of bulbs: 1 bulb(s), Bulb type: LED. Annual energy consumption: 35 kWh, Energy efficiency scale: A+++ to D, Energy efficiency class (old): C

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.