Beko logo

Beko HBA6700 Cooking blender 700 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37964
Info modified on:
23 Jul 2025, 10:48:57
Short summary description Beko HBA6700 Cooking blender 700 W White:

Beko HBA6700, Cooking blender, 700 W, White

Long summary description Beko HBA6700 Cooking blender 700 W White:

Beko HBA6700. Type: Cooking blender, Product colour: White. Control type: Buttons. Power: 700 W, Power source: AC. Width: 225 mm, Depth: 225 mm, Height: 125 mm. Package width: 170 mm, Package depth: 170 mm, Package height: 170 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.