Beko logo

Beko FN127420 freezer Upright freezer Freestanding 214 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21993
Info modified on:
27 May 2024, 11:56:44
Short summary description Beko FN127420 freezer Upright freezer Freestanding 214 L White:

Beko FN127420, 214 L, 16 kg/24h, 43 dB, No Frost system, White

Long summary description Beko FN127420 freezer Upright freezer Freestanding 214 L White:

Beko FN127420. Freezer net capacity: 214 L, Freezing capacity: 16 kg/24h, Storage time during power failure: 18 h, Noise level: 43 dB, No Frost system. Door hinge: Right. Annual energy consumption: 282 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.