Beko DSA 25020, SN, 4 kg/24h, White
Beko DSA 25020. Door hinge: Right. Climate class: SN. Fridge net capacity: 179 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 51 L, Freezing capacity: 4 kg/24h. Product colour: White