Beko logo

Beko DIN 28330 dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54135
Info modified on:
26 Feb 2021, 16:52:42
Short summary description Beko DIN 28330 dishwasher Fully built-in 13 place settings:

Beko DIN 28330, Fully built-in, Black, Buttons, 13 place settings, 44 dB, 10 L

Long summary description Beko DIN 28330 dishwasher Fully built-in 13 place settings:

Beko DIN 28330. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 44 dB. Water consumption per cycle: 10 L, Energy efficiency class (old): A+++, Energy consumption per cycle: 0.83 kWh. Width: 600 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 234 kWh, Annual water consumption: 2800 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.